Vishay Intertechnology, Inc. Metal Film Resistors - CMF5525R500DHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5525R500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5525R500DHRE
Metal Film Resistors - CMF5525R500DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5525R500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R500DHRE-ND
Through Hole Resistors CMF5525R500DHRE-ND
25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1805
Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1805
Resistor,Metal Film,25.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,25.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525R500DHRE CMF5525R500DHRE-ND 41C1805
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers