Vishay Intertechnology, Inc. RES 250K OHM 1/2W 1% AXIAL CMF55250K00FHBF

Description
RES 250Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 250Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250K OHM 1/2W 1% AXIAL - CMF55250K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1/2W 1% AXIAL
CMF55250K00FHBF
RES 250K OHM 1/2W 1% AXIAL CMF55250K00FHBF
RES 250Kohm 1/2W 1% AXIAL

RES 250Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55250K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250K00FHBF-ND
Through Hole Resistors CMF55250K00FHBF-ND
250 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 250 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1830 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 250 Kohm, +/1 Percent, 50 Ppm Vishay
41C1830
Cmf55, 250 Kohm, +/1 Percent, 50 Ppm Vishay 41C1830
CMF55, 250 kOhm, +/- 1 Percent, 50 ppm

CMF55, 250 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250K00FHBF CMF55250K00FHBF-ND 41C1830
Product Name RES 250K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 250 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details