Vishay Intertechnology, Inc. Through Hole Resistors CMF55258K00BHBF

Description
258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55258K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55258K00BHBF-ND
Through Hole Resistors CMF55258K00BHBF-ND
258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55258K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55258K00BHBF
Metal Film Resistors - CMF55258K00BHBF
Metal Film Resistors - Through Hole 1/4watt 258Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 258Kohms .1%

Supplier's Site
Cmf-55 258K .1% T-2 B14 Vishay - 68P4840 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 258K .1% T-2 B14 Vishay
68P4840
Cmf-55 258K .1% T-2 B14 Vishay 68P4840
CMF-55 258K .1% T-2 B14

CMF-55 258K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55258K00BHBF-ND CMF55258K00BHBF 68P4840
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 258K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details