Vishay Intertechnology, Inc. RES 25.5K OHM 1/2W 1% AXIAL CMF5525K500FHRE

Description
RES 25.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/2W 1% AXIAL - CMF5525K500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/2W 1% AXIAL
CMF5525K500FHRE
RES 25.5K OHM 1/2W 1% AXIAL CMF5525K500FHRE
RES 25.5Kohm 1/2W 1% AXIAL

RES 25.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K500FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500FHRE-ND
Through Hole Resistors CMF5525K500FHRE-ND
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 25.5K 1% T-2 R36 Vishay - 68P4758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.5K 1% T-2 R36 Vishay
68P4758
Cmf-55 25.5K 1% T-2 R36 Vishay 68P4758
CMF-55 25.5K 1% T-2 R36

CMF-55 25.5K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500FHRE CMF5525K500FHRE-ND 68P4758
Product Name RES 25.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 25.5K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details