Vishay Precision Group Metal Film Resistors - CMF5524R900FKKA

Description
Metal Film Resistors - Through Hole CMF-55 24.9 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 24.9 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5524R900FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524R900FKKA
Metal Film Resistors - CMF5524R900FKKA
Metal Film Resistors - Through Hole CMF-55 24.9 1% T-1 K36

Metal Film Resistors - Through Hole CMF-55 24.9 1% T-1 K36

Supplier's Site
Cmf-55 24.9 1% T-1 K36 Vishay - 68P4615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 1% T-1 K36 Vishay
68P4615
Cmf-55 24.9 1% T-1 K36 Vishay 68P4615
CMF-55 24.9 1% T-1 K36

CMF-55 24.9 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5524R900FKKA 68P4615
Product Name Metal Film Resistors - Cmf-55 24.9 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details