Vishay Intertechnology, Inc. RES 255K OHM 1/2W .5% AXIAL CMF55255K00DHEB

Description
RES 255Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/2W .5% AXIAL - CMF55255K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W .5% AXIAL
CMF55255K00DHEB
RES 255K OHM 1/2W .5% AXIAL CMF55255K00DHEB
RES 255Kohm 1/2W .5% AXIAL

RES 255Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55255K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00DHEB-ND
Through Hole Resistors CMF55255K00DHEB-ND
255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 255K .5% T-2 Eb E3 Vishay - 68P4805 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255K .5% T-2 Eb E3 Vishay
68P4805
Cmf-55 255K .5% T-2 Eb E3 Vishay 68P4805
CMF-55 255K .5% T-2 EB e3

CMF-55 255K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00DHEB CMF55255K00DHEB-ND 68P4805
Product Name RES 255K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 255K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers