Vishay Intertechnology, Inc. Metal Film Resistors - CMF55258R00BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55258R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55258R00BHR6
Metal Film Resistors - CMF55258R00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55258R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55258R00BHR6-ND
Through Hole Resistors CMF55258R00BHR6-ND
258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,258Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,258Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1869
Resistor,metal Film,258Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1869
Resistor,Metal Film,258Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,258Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55258R00BHR6 CMF55258R00BHR6-ND 41C1869
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,258Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 258 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details