Vishay Intertechnology, Inc. Through Hole Resistors CMF55258R00BHEK

Description
258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55258R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55258R00BHEK-ND
Through Hole Resistors CMF55258R00BHEK-ND
258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55258R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55258R00BHEK
Metal Film Resistors - CMF55258R00BHEK
Metal Film Resistors - Through Hole 1/4watt 258ohms .1%

Metal Film Resistors - Through Hole 1/4watt 258ohms .1%

Supplier's Site
Cmf-55 258 .1% T-2 Ek E3 Vishay - 68P4843 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 258 .1% T-2 Ek E3 Vishay
68P4843
Cmf-55 258 .1% T-2 Ek E3 Vishay 68P4843
CMF-55 258 .1% T-2 EK e3

CMF-55 258 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55258R00BHEK-ND CMF55258R00BHEK 68P4843
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 258 .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 258 ohms 258 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details