Vishay Intertechnology, Inc. Through Hole Resistors CMF55250R00BEEB

Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55250R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250R00BEEB-ND
Through Hole Resistors CMF55250R00BEEB-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250 OHM 1/2W 0.1% AXIAL - CMF55250R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/2W 0.1% AXIAL
CMF55250R00BEEB
RES 250 OHM 1/2W 0.1% AXIAL CMF55250R00BEEB
RES 250ohm 1/2W 0.1% AXIAL

RES 250ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 250 .1% T-9 Eb E3 Vishay - 68P4793 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 250 .1% T-9 Eb E3 Vishay
68P4793
Cmf-55 250 .1% T-9 Eb E3 Vishay 68P4793
CMF-55 250 .1% T-9 EB e3

CMF-55 250 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250R00BEEB-ND CMF55250R00BEEB 68P4793
Product Name Through Hole Resistors RES 250 OHM 1/2W 0.1% AXIAL Cmf-55 250 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details