Vishay Precision Group RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FHEK

Description
RES 24.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 1% AXIAL - CMF5524K900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 1% AXIAL
CMF5524K900FHEK
RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FHEK
RES 24.9Kohm 1/2W 1% AXIAL

RES 24.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through-Hole 2W Resistor - 53-CMF5524K900FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF5524K900FHEK
Through-Hole 2W Resistor 53-CMF5524K900FHEK
Metal Film Resistor, 24.9kR, 1%, 1/2W, Through Hole Product overview: CMF5524K900FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistor, 24.9kR, 1%, 1/2W, Through Hole Product overview: CMF5524K900FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5524K900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5524K900FHEK-ND
Through Hole Resistors 541-CMF5524K900FHEK-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF5524K900FHEK 53-CMF5524K900FHEK 541-CMF5524K900FHEK-ND
Product Name RES 24.9K OHM 1/2W 1% AXIAL Through-Hole 2W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Technology / Construction METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details