24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 24.9ohm, THROUGH HOLE MOUNT
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5524R900FKR639-ND | CMF5524R900FKR639 |
| Product Name | Through Hole Resistors | RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 24.9 ohm, THROUGH HOLE MOUNT |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 24.9 ohms | 24.9 ohms |