Vishay Intertechnology, Inc. RES 25.8K OHM 1/2W 0.1% AXIAL CMF5525K800BEEB70

Description
RES 25.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8K OHM 1/2W 0.1% AXIAL - CMF5525K800BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1/2W 0.1% AXIAL
CMF5525K800BEEB70
RES 25.8K OHM 1/2W 0.1% AXIAL CMF5525K800BEEB70
RES 25.8Kohm 1/2W 0.1% AXIAL

RES 25.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K800BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K800BEEB70-ND
Through Hole Resistors CMF5525K800BEEB70-ND
25.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 25.8K .1% T-9 Eb E3 Vishay - 68P4769 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 25.8K .1% T-9 Eb E3 Vishay
68P4769
Cmf-55-70 25.8K .1% T-9 Eb E3 Vishay 68P4769
CMF-55-70 25.8K .1% T-9 EB e3

CMF-55-70 25.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K800BEEB70 CMF5525K800BEEB70-ND 68P4769
Product Name RES 25.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 25.8K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details