Vishay Intertechnology, Inc. Through Hole Resistors CMF5524R900DHBF

Description
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524R900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900DHBF-ND
Through Hole Resistors CMF5524R900DHBF-ND
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9 OHM 1/2W 0.5% AXIAL - CMF5524R900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 0.5% AXIAL
CMF5524R900DHBF
RES 24.9 OHM 1/2W 0.5% AXIAL CMF5524R900DHBF
RES 24.9ohm 1/2W 0.5% AXIAL

RES 24.9ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1592
Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1592
Resistor,Metal Film,24.9Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900DHBF-ND CMF5524R900DHBF 41C1592
Product Name Through Hole Resistors RES 24.9 OHM 1/2W 0.5% AXIAL Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details