Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K500DHR6

Description
25.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500DHR6-ND
Through Hole Resistors CMF5525K500DHR6-ND
25.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5525K500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5525K500DHR6
Metal Film Resistors - CMF5525K500DHR6
Metal Film Resistors - Through Hole 1/4watt 25.5Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 25.5Kohms 0.5%

Supplier's Site
Resistor,metal Film,25.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1776
Resistor,metal Film,25.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1776
Resistor,Metal Film,25.5KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,25.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500DHR6-ND CMF5525K500DHR6 41C1776
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,25.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details