Vishay Intertechnology, Inc. RES 25K OHM 1/2W 1% AXIAL CMF5525K000FKRE

Description
RES 25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/2W 1% AXIAL - CMF5525K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/2W 1% AXIAL
CMF5525K000FKRE
RES 25K OHM 1/2W 1% AXIAL CMF5525K000FKRE
RES 25Kohm 1/2W 1% AXIAL

RES 25Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K000FKRE-ND
Through Hole Resistors CMF5525K000FKRE-ND
25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 25K 1% T-1 R36 Vishay - 68P4733 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25K 1% T-1 R36 Vishay
68P4733
Cmf-55 25K 1% T-1 R36 Vishay 68P4733
CMF-55 25K 1% T-1 R36

CMF-55 25K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K000FKRE CMF5525K000FKRE-ND 68P4733
Product Name RES 25K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 25K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers