Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K200BER670

Description
25.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K200BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K200BER670-ND
Through Hole Resistors CMF5525K200BER670-ND
25.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5525K200BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5525K200BER670
Metal Film Resistors - CMF5525K200BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1749
Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1749
Resistor,Metal Film,252KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,252KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K200BER670-ND CMF5525K200BER670 41C1749
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,252Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details