Vishay Intertechnology, Inc. Through Hole Resistors CMF55250R00BER6

Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55250R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250R00BER6-ND
Through Hole Resistors CMF55250R00BER6-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250 OHM 1/2W 0.1% AXIAL - CMF55250R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/2W 0.1% AXIAL
CMF55250R00BER6
RES 250 OHM 1/2W 0.1% AXIAL CMF55250R00BER6
RES 250ohm 1/2W 0.1% AXIAL

RES 250ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C1832 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C1832
Cmf55, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C1832
CMF55, 250 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 250 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250R00BER6-ND CMF55250R00BER6 41C1832
Product Name Through Hole Resistors RES 250 OHM 1/2W 0.1% AXIAL Cmf55, 250 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details