Vishay Intertechnology, Inc. RES 24.3 OHM 1/2W 0.5% AXIAL CMF5524R300DHR6

Description
RES 24.3ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/2W 0.5% AXIAL - CMF5524R300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/2W 0.5% AXIAL
CMF5524R300DHR6
RES 24.3 OHM 1/2W 0.5% AXIAL CMF5524R300DHR6
RES 24.3ohm 1/2W 0.5% AXIAL

RES 24.3ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524R300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R300DHR6-ND
Through Hole Resistors CMF5524R300DHR6-ND
24.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1585
Resistor,metal Film,24.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1585
Resistor,Metal Film,24.3Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R300DHR6 CMF5524R300DHR6-ND 41C1585
Product Name RES 24.3 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,24.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details