Vishay Intertechnology, Inc. RES 255K OHM 1/2W 1% AXIAL CMF55255K00FKEA70

Description
RES 255Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/2W 1% AXIAL - CMF55255K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W 1% AXIAL
CMF55255K00FKEA70
RES 255K OHM 1/2W 1% AXIAL CMF55255K00FKEA70
RES 255Kohm 1/2W 1% AXIAL

RES 255Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55255K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00FKEA70-ND
Through Hole Resistors CMF55255K00FKEA70-ND
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 255K 1% T-1 Ea E3 Vishay - 68P4810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 255K 1% T-1 Ea E3 Vishay
68P4810
Cmf-55-70 255K 1% T-1 Ea E3 Vishay 68P4810
CMF-55-70 255K 1% T-1 EA e3

CMF-55-70 255K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00FKEA70 CMF55255K00FKEA70-ND 68P4810
Product Name RES 255K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 255K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details