Vishay Intertechnology, Inc. Metal Film Resistors - CMF55255K00FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55255K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55255K00FHBF
Metal Film Resistors - CMF55255K00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55255K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00FHBF-ND
Through Hole Resistors CMF55255K00FHBF-ND
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C1850
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C1850
Resistor,Metal Film,2.55MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.55MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00FHBF CMF55255K00FHBF-ND 41C1850
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details