Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 0.25% AXIAL CMF5524K900CERE

Description
RES 24.9Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 0.25% AXIAL - CMF5524K900CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 0.25% AXIAL
CMF5524K900CERE
RES 24.9K OHM 1/2W 0.25% AXIAL CMF5524K900CERE
RES 24.9Kohm 1/2W 0.25% AXIAL

RES 24.9Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K900CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900CERE-ND
Through Hole Resistors CMF5524K900CERE-ND
24.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524K900CERE CMF5524K900CERE-ND
Product Name RES 24.9K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers