25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
Resistor,Metal Film,255KOhms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5525K500BHR6-ND | CMF5525K500BHR6 | 41C1770 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % |