Vishay Intertechnology, Inc. Through Hole Resistors CMF55250K00BHBF

Description
250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55250K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250K00BHBF-ND
Through Hole Resistors CMF55250K00BHBF-ND
250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55250K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55250K00BHBF
Metal Film Resistors - CMF55250K00BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 250 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C1819 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 250 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C1819
Cmf55, 250 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C1819
CMF55, 250 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 250 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250K00BHBF-ND CMF55250K00BHBF 41C1819
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 250 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details