Vishay Intertechnology, Inc. RES 25.2 OHM 1/2W 0.5% AXIAL CMF5525R200DHBF

Description
RES 25.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 1/2W 0.5% AXIAL - CMF5525R200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 1/2W 0.5% AXIAL
CMF5525R200DHBF
RES 25.2 OHM 1/2W 0.5% AXIAL CMF5525R200DHBF
RES 25.2ohm 1/2W 0.5% AXIAL

RES 25.2ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525R200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R200DHBF-ND
Through Hole Resistors CMF5525R200DHBF-ND
25.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,25.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1804
Resistor,metal Film,25.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1804
Resistor,Metal Film,25.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,25.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525R200DHBF CMF5525R200DHBF-ND 41C1804
Product Name RES 25.2 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,25.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details