Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FKRE

Description
RES 24.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 1% AXIAL - CMF5524K900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 1% AXIAL
CMF5524K900FKRE
RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FKRE
RES 24.9Kohm 1/2W 1% AXIAL

RES 24.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900FKRE-ND
Through Hole Resistors CMF5524K900FKRE-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524K900FKRE CMF5524K900FKRE-ND
Product Name RES 24.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details