Vishay Intertechnology, Inc. RES 255K OHM 1% 50PPM 1/2W CMF55255K00FHEB

Description
RES 255Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 255Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1% 50PPM 1/2W - CMF55255K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1% 50PPM 1/2W
CMF55255K00FHEB
RES 255K OHM 1% 50PPM 1/2W CMF55255K00FHEB
RES 255Kohm 1% 50PPM 1/2W

RES 255Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF255KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF255KHFTR-ND
Through Hole Resistors CMF255KHFTR-ND
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF255KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF255KHFCT-ND
Through Hole Resistors CMF255KHFCT-ND
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 255K 1% T-2 Eb E3 Vishay - 68P4808 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255K 1% T-2 Eb E3 Vishay
68P4808
Cmf-55 255K 1% T-2 Eb E3 Vishay 68P4808
CMF-55 255K 1% T-2 EB e3

CMF-55 255K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00FHEB CMF255KHFTR-ND 68P4808
Product Name RES 255K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 255K 1% T-2 Eb E3 Vishay
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details