Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 0.5% AXIAL CMF5524K900DHBF

Description
RES 24.9Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 0.5% AXIAL - CMF5524K900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 0.5% AXIAL
CMF5524K900DHBF
RES 24.9K OHM 1/2W 0.5% AXIAL CMF5524K900DHBF
RES 24.9Kohm 1/2W 0.5% AXIAL

RES 24.9Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900DHBF-ND
Through Hole Resistors CMF5524K900DHBF-ND
24.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1562
Resistor,metal Film,24.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1562
Resistor,Metal Film,24.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K900DHBF CMF5524K900DHBF-ND 41C1562
Product Name RES 24.9K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,24.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details