Vishay Intertechnology, Inc. RES 258K OHM 1/2W 0.1% AXIAL CMF55258K00BEEA70

Description
RES 258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 258K OHM 1/2W 0.1% AXIAL - CMF55258K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 258K OHM 1/2W 0.1% AXIAL
CMF55258K00BEEA70
RES 258K OHM 1/2W 0.1% AXIAL CMF55258K00BEEA70
RES 258Kohm 1/2W 0.1% AXIAL

RES 258Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55258K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55258K00BEEA70-ND
Through Hole Resistors CMF55258K00BEEA70-ND
258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 258K .1% T-9 Ea E3 Vishay - 68P4836 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 258K .1% T-9 Ea E3 Vishay
68P4836
Cmf-55-70 258K .1% T-9 Ea E3 Vishay 68P4836
CMF-55-70 258K .1% T-9 EA e3

CMF-55-70 258K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55258K00BEEA70 CMF55258K00BEEA70-ND 68P4836
Product Name RES 258K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 258K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 258000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details