Vishay Intertechnology, Inc. Through Hole Resistors CMF55255K00BHRE

Description
255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55255K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00BHRE-ND
Through Hole Resistors CMF55255K00BHRE-ND
255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 255K OHM 1/2W .1% AXIAL - CMF55255K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W .1% AXIAL
CMF55255K00BHRE
RES 255K OHM 1/2W .1% AXIAL CMF55255K00BHRE
RES 255Kohm 1/2W .1% AXIAL

RES 255Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 255K .1% T-2 R36 Vishay - 68P4803 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255K .1% T-2 R36 Vishay
68P4803
Cmf-55 255K .1% T-2 R36 Vishay 68P4803
CMF-55 255K .1% T-2 R36

CMF-55 255K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00BHRE-ND CMF55255K00BHRE 68P4803
Product Name Through Hole Resistors RES 255K OHM 1/2W .1% AXIAL Cmf-55 255K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers