Vishay Intertechnology, Inc. Metal Film Resistors - CMF5524R900BEEK

Description
Metal Film Resistors - Through Hole 24.9ohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 24.9ohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5524R900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524R900BEEK
Metal Film Resistors - CMF5524R900BEEK
Metal Film Resistors - Through Hole 24.9ohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 24.9ohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5524R900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900BEEK-ND
Through Hole Resistors CMF5524R900BEEK-ND
24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24.9 .1% T-9 Ek E3 Vishay - 68P4600 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 .1% T-9 Ek E3 Vishay
68P4600
Cmf-55 24.9 .1% T-9 Ek E3 Vishay 68P4600
CMF-55 24.9 .1% T-9 EK e3

CMF-55 24.9 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900BEEK CMF5524R900BEEK-ND 68P4600
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 24.9 .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers