Vishay Intertechnology, Inc. Through Hole Resistors CMF5525R500DHR6

Description
25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525R500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R500DHR6-ND
Through Hole Resistors CMF5525R500DHR6-ND
25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5525R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5525R500DHR6
Metal Film Resistors - CMF5525R500DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1806
Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1806
Resistor,Metal Film,25.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,25.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525R500DHR6-ND CMF5525R500DHR6 41C1806
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,25.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details