Vishay Intertechnology, Inc. RES 261K OHM 1/2W 1% AXIAL CMF55261K00FKEB

Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/2W 1% AXIAL - CMF55261K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 1% AXIAL
CMF55261K00FKEB
RES 261K OHM 1/2W 1% AXIAL CMF55261K00FKEB
RES 261Kohm 1/2W 1% AXIAL

RES 261Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55261K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261K00FKEB-ND
Through Hole Resistors CMF55261K00FKEB-ND
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 261K 1% T-1 Eb E3 Vishay - 48P6416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261K 1% T-1 Eb E3 Vishay
48P6416
Cmf-55 261K 1% T-1 Eb E3 Vishay 48P6416
CMF-55 261K 1% T-1 EB e3

CMF-55 261K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261K00FKEB CMF55261K00FKEB-ND 48P6416
Product Name RES 261K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 261K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details