Vishay Intertechnology, Inc. METAL FILM,1/8W,25.5K,.1%,25PPM,BULK CMF5525K500BEBF

Description
METAL FILM,1/8W,25.5K,.1%, 25PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,25.5K,.1%, 25PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,25.5K,.1%,25PPM,BULK - CMF5525K500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,25.5K,.1%,25PPM,BULK
CMF5525K500BEBF
METAL FILM,1/8W,25.5K,.1%,25PPM,BULK CMF5525K500BEBF
METAL FILM,1/8W,25.5K,.1%, 25PPM,BULK

METAL FILM,1/8W,25.5K,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - CMF5525K500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500BEBF-ND
Through Hole Resistors CMF5525K500BEBF-ND
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1758
Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1758
Resistor,Metal Film,255KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,255KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500BEBF CMF5525K500BEBF-ND 41C1758
Product Name METAL FILM,1/8W,25.5K,.1%,25PPM,BULK Through Hole Resistors Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers