Vishay Intertechnology, Inc. Through Hole Resistors CMF55256R00BEBF

Description
256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55256R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55256R00BEBF-ND
Through Hole Resistors CMF55256R00BEBF-ND
256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55256R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55256R00BEBF
Vishay/DaleMetal Film Resistors - CMF55256R00BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C1859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C1859
Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C1859
CMF55, 256 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 256 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55256R00BEBF-ND CMF55256R00BEBF 41C1859
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 256 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details