Vishay Intertechnology, Inc. Through Hole Resistors CMF55261K00FHEB

Description
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF261KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF261KHFTR-ND
Through Hole Resistors CMF261KHFTR-ND
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261K OHM 1% 50PPM 1/2W - CMF55261K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1% 50PPM 1/2W
CMF55261K00FHEB
RES 261K OHM 1% 50PPM 1/2W CMF55261K00FHEB
RES 261Kohm 1% 50PPM 1/2W

RES 261Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 261K 1% T-2 Eb E3 Vishay - 68P4922 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261K 1% T-2 Eb E3 Vishay
68P4922
Cmf-55 261K 1% T-2 Eb E3 Vishay 68P4922
CMF-55 261K 1% T-2 EB e3

CMF-55 261K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF261KHFTR-ND CMF55261K00FHEB 68P4922
Product Name Through Hole Resistors RES 261K OHM 1% 50PPM 1/2W Cmf-55 261K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details