Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K600BER6

Description
25.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K600BER6-ND
Through Hole Resistors CMF5525K600BER6-ND
25.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.6K OHM 1/2W 0.1% AXIAL - CMF5525K600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.6K OHM 1/2W 0.1% AXIAL
CMF5525K600BER6
RES 25.6K OHM 1/2W 0.1% AXIAL CMF5525K600BER6
RES 25.6Kohm 1/2W 0.1% AXIAL

RES 25.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 25.6K .1% T-9 Re6 Vishay - 68P4764 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.6K .1% T-9 Re6 Vishay
68P4764
Cmf-55 25.6K .1% T-9 Re6 Vishay 68P4764
CMF-55 25.6K .1% T-9 RE6

CMF-55 25.6K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K600BER6-ND CMF5525K600BER6 68P4764
Product Name Through Hole Resistors RES 25.6K OHM 1/2W 0.1% AXIAL Cmf-55 25.6K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers