Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K000BERE

Description
25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K000BERE-ND
Through Hole Resistors CMF5525K000BERE-ND
25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25K OHM 1/2W 0.1% AXIAL - CMF5525K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/2W 0.1% AXIAL
CMF5525K000BERE
RES 25K OHM 1/2W 0.1% AXIAL CMF5525K000BERE
RES 25Kohm 1/2W 0.1% AXIAL

RES 25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1743
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1743
CMF55, 25 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 25 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K000BERE-ND CMF5525K000BERE 41C1743
Product Name Through Hole Resistors RES 25K OHM 1/2W 0.1% AXIAL Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details