Vishay Intertechnology, Inc. METAL FILM,1/8W,25.5K,1%,100PPM,T/R,RoHS Compliant CMF5525K500FKEA

Description
METAL FILM,1/8W,25.5K,1%,1 00PPM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
METAL FILM,1/8W,25.5K,1%,1 00PPM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,25.5K,1%,100PPM,T/R,RoHS Compliant - CMF5525K500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,25.5K,1%,100PPM,T/R,RoHS Compliant
CMF5525K500FKEA
METAL FILM,1/8W,25.5K,1%,100PPM,T/R,RoHS Compliant CMF5525K500FKEA
METAL FILM,1/8W,25.5K,1%,1 00PPM,T/R,RoHS Compliant

METAL FILM,1/8W,25.5K,1%,100PPM,T/R,RoHS Compliant

Supplier's Site
Through Hole Resistors - CMF5525K500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500FKEA-ND
Through Hole Resistors CMF5525K500FKEA-ND
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 25.5K 1% T-1 Ea E3 Vishay - 48P6396 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.5K 1% T-1 Ea E3 Vishay
48P6396
Cmf-55 25.5K 1% T-1 Ea E3 Vishay 48P6396
CMF-55 25.5K 1% T-1 EA e3

CMF-55 25.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500FKEA CMF5525K500FKEA-ND 48P6396
Product Name METAL FILM,1/8W,25.5K,1%,100PPM,T/R,RoHS Compliant Through Hole Resistors Cmf-55 25.5K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details