Vishay Intertechnology, Inc. Through Hole Resistors CMF5524K900FHBF

Description
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524K900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900FHBF-ND
Through Hole Resistors CMF5524K900FHBF-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9K OHM 1/2W 1% AXIAL - CMF5524K900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 1% AXIAL
CMF5524K900FHBF
RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FHBF
RES 24.9Kohm 1/2W 1% AXIAL

RES 24.9Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 24.9 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1574 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 24.9 Kohm, +/1 Percent, 50 Ppm Vishay
41C1574
Cmf55, 24.9 Kohm, +/1 Percent, 50 Ppm Vishay 41C1574
CMF55, 24.9 kOhm, +/- 1 Percent, 50 ppm

CMF55, 24.9 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K900FHBF-ND CMF5524K900FHBF 41C1574
Product Name Through Hole Resistors RES 24.9K OHM 1/2W 1% AXIAL Cmf55, 24.9 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details