Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K500BHEA

Description
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500BHEA-ND
Through Hole Resistors CMF5525K500BHEA-ND
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5K OHM 1/2W 0.1% AXIAL - CMF5525K500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/2W 0.1% AXIAL
CMF5525K500BHEA
RES 25.5K OHM 1/2W 0.1% AXIAL CMF5525K500BHEA
RES 25.5Kohm 1/2W 0.1% AXIAL

RES 25.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 25.5K .1% T-2 Ea E3 Vishay - 68P4748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.5K .1% T-2 Ea E3 Vishay
68P4748
Cmf-55 25.5K .1% T-2 Ea E3 Vishay 68P4748
CMF-55 25.5K .1% T-2 EA e3

CMF-55 25.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500BHEA-ND CMF5525K500BHEA 68P4748
Product Name Through Hole Resistors RES 25.5K OHM 1/2W 0.1% AXIAL Cmf-55 25.5K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details