Vishay Intertechnology, Inc. RES 225 OHM 1/2W 1% AXIAL CMF55255R00FHR670

Description
RES 225ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1/2W 1% AXIAL - CMF55255R00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/2W 1% AXIAL
CMF55255R00FHR670
RES 225 OHM 1/2W 1% AXIAL CMF55255R00FHR670
RES 225ohm 1/2W 1% AXIAL

RES 225ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55255R00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255R00FHR670-ND
Through Hole Resistors CMF55255R00FHR670-ND
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 255 1% T-2 Re6 Vishay - 68P4827 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 255 1% T-2 Re6 Vishay
68P4827
Cmf-55-70 255 1% T-2 Re6 Vishay 68P4827
CMF-55-70 255 1% T-2 RE6

CMF-55-70 255 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255R00FHR670 CMF55255R00FHR670-ND 68P4827
Product Name RES 225 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 255 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers