Vishay Intertechnology, Inc. RES 25 OHM 1/2W 0.1% AXIAL CMF5525R000BHRE

Description
RES 25ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1/2W 0.1% AXIAL - CMF5525R000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1/2W 0.1% AXIAL
CMF5525R000BHRE
RES 25 OHM 1/2W 0.1% AXIAL CMF5525R000BHRE
RES 25ohm 1/2W 0.1% AXIAL

RES 25ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525R000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R000BHRE-ND
Through Hole Resistors CMF5525R000BHRE-ND
25 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5525R000BHRE CMF5525R000BHRE-ND
Product Name RES 25 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details