Vishay Intertechnology, Inc. Through Hole Resistors CMF5524R900BEEA

Description
24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524R900BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900BEEA-ND
Through Hole Resistors CMF5524R900BEEA-ND
24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9 OHM 1/2W 0.1% AXIAL - CMF5524R900BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 0.1% AXIAL
CMF5524R900BEEA
RES 24.9 OHM 1/2W 0.1% AXIAL CMF5524R900BEEA
RES 24.9ohm 1/2W 0.1% AXIAL

RES 24.9ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 24.9 .1% T-9 Ea E3 Vishay - 68P4599 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 .1% T-9 Ea E3 Vishay
68P4599
Cmf-55 24.9 .1% T-9 Ea E3 Vishay 68P4599
CMF-55 24.9 .1% T-9 EA e3

CMF-55 24.9 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900BEEA-ND CMF5524R900BEEA 68P4599
Product Name Through Hole Resistors RES 24.9 OHM 1/2W 0.1% AXIAL Cmf-55 24.9 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details