Vishay Intertechnology, Inc. Metal Film Resistors - CMF5525K500BEEA70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5525K500BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5525K500BEEA70
Metal Film Resistors - CMF5525K500BEEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5525K500BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500BEEA70-ND
Through Hole Resistors CMF5525K500BEEA70-ND
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 25.5K .1% T-9 Ea E3 Vishay - 68P4743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 25.5K .1% T-9 Ea E3 Vishay
68P4743
Cmf-55-70 25.5K .1% T-9 Ea E3 Vishay 68P4743
CMF-55-70 25.5K .1% T-9 EA e3

CMF-55-70 25.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500BEEA70 CMF5525K500BEEA70-ND 68P4743
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 25.5K .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers