Vishay Intertechnology, Inc. RES 25.5 OHM 1/2W 1% AXIAL CMF5525R500FKEB39

Description
RES 25.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/2W 1% AXIAL - CMF5525R500FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/2W 1% AXIAL
CMF5525R500FKEB39
RES 25.5 OHM 1/2W 1% AXIAL CMF5525R500FKEB39
RES 25.5ohm 1/2W 1% AXIAL

RES 25.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525R500FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R500FKEB39-ND
Through Hole Resistors CMF5525R500FKEB39-ND
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 25.5 1% T-1 Eb E3 Vishay - 68P4781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 25.5 1% T-1 Eb E3 Vishay
68P4781
Cmf-55-39 25.5 1% T-1 Eb E3 Vishay 68P4781
CMF-55-39 25.5 1% T-1 EB e3

CMF-55-39 25.5 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525R500FKEB39 CMF5525R500FKEB39-ND 68P4781
Product Name RES 25.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 25.5 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details