Vishay Intertechnology, Inc. Through Hole Resistors CMF55255K00FKBF

Description
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55255K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00FKBF-ND
Through Hole Resistors CMF55255K00FKBF-ND
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 255K OHM 1/2W 1% AXIAL - CMF55255K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W 1% AXIAL
CMF55255K00FKBF
RES 255K OHM 1/2W 1% AXIAL CMF55255K00FKBF
RES 255Kohm 1/2W 1% AXIAL

RES 255Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1855
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1855
Resistor,Metal Film,2.55MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.55MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00FKBF-ND CMF55255K00FKBF 41C1855
Product Name Through Hole Resistors RES 255K OHM 1/2W 1% AXIAL Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details