Vishay Intertechnology, Inc. RES 255K OHM 1/2W 1% AXIAL CMF55255K00FKEA

Description
RES 255Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/2W 1% AXIAL - CMF55255K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W 1% AXIAL
CMF55255K00FKEA
RES 255K OHM 1/2W 1% AXIAL CMF55255K00FKEA
RES 255Kohm 1/2W 1% AXIAL

RES 255Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55255K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00FKEA-ND
Through Hole Resistors CMF55255K00FKEA-ND
255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 255K 1% T-1 Ea E3 Vishay - 48P6400 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255K 1% T-1 Ea E3 Vishay
48P6400
Cmf-55 255K 1% T-1 Ea E3 Vishay 48P6400
CMF-55 255K 1% T-1 EA e3

CMF-55 255K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00FKEA CMF55255K00FKEA-ND 48P6400
Product Name RES 255K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 255K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers