Vishay Intertechnology, Inc. RES 25K OHM 1/2W 0.1% AXIAL CMF5525K000BEBF

Description
RES 25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/2W 0.1% AXIAL - CMF5525K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/2W 0.1% AXIAL
CMF5525K000BEBF
RES 25K OHM 1/2W 0.1% AXIAL CMF5525K000BEBF
RES 25Kohm 1/2W 0.1% AXIAL

RES 25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K000BEBF-ND
Through Hole Resistors CMF5525K000BEBF-ND
25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1742 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1742
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1742
CMF55, 25 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 25 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K000BEBF CMF5525K000BEBF-ND 41C1742
Product Name RES 25K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details