Vishay Intertechnology, Inc. RES 261K OHM 1/2W 0.5% AXIAL CMF55261K00DHRE

Description
RES 261Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/2W 0.5% AXIAL - CMF55261K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 0.5% AXIAL
CMF55261K00DHRE
RES 261K OHM 1/2W 0.5% AXIAL CMF55261K00DHRE
RES 261Kohm 1/2W 0.5% AXIAL

RES 261Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55261K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261K00DHRE-ND
Through Hole Resistors CMF55261K00DHRE-ND
261 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 261K .5% T-2 R36 Vishay - 68P4920 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261K .5% T-2 R36 Vishay
68P4920
Cmf-55 261K .5% T-2 R36 Vishay 68P4920
CMF-55 261K .5% T-2 R36

CMF-55 261K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261K00DHRE CMF55261K00DHRE-ND 68P4920
Product Name RES 261K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 261K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details