Vishay Intertechnology, Inc. Metal Film Resistors - CMF5525R000BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5525R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5525R000BHBF
Metal Film Resistors - CMF5525R000BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5525R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R000BHBF-ND
Through Hole Resistors CMF5525R000BHBF-ND
25 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C1799 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C1799
Cmf55, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C1799
CMF55, 25 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 25 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525R000BHBF CMF5525R000BHBF-ND 41C1799
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers